Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Number of Positions | 41 |
Keying | Keyway Polarization A |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 41 |
Contact Type | Pin |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Polarization Code | A |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 12 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD012-41PA?
Additional datasheets, footprints and schematics for ASDD012-41PA are listed on our Part Details page. You can also find images and similar parts to ASDD012-41PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD012-41PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD012-41PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD012-41PA fall under?
The ASDD012-41PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD012-41PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD012-41PA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD012-41PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD012-41PA have stock available?
There is no stock from authorised distributors for ASDD012-41PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD012-41PA often in real-time on the comparison pages.
What if I can't find stock of ASDD012-41PA?
You can fill out our help required form which you can use to request a quote for ASDD012-41PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.