Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 11 |
Keying | Keyway Polarization A |
Contact Layout Arrangement | 8 – 11 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Size | 8 |
Connector Style | Receptacle |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD008-11SA?
Additional datasheets, footprints and schematics for ASDD008-11SA are listed on our Part Details page. You can also find images and similar parts to ASDD008-11SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD008-11SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD008-11SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD008-11SA fall under?
The ASDD008-11SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD008-11SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD008-11SA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD008-11SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD008-11SA have stock available?
There is no stock from authorised distributors for ASDD008-11SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD008-11SA often in real-time on the comparison pages.
What if I can't find stock of ASDD008-11SA?
You can fill out our help required form which you can use to request a quote for ASDD008-11SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.