Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Number of Positions | 9 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization C |
Contact Layout Arrangement | 6 – 9 |
Contact Type | Pin |
Wire Size | 24AWG |
Assembly Length | 20.25mm |
Mating Alignment | With |
Polarization Code | C |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Product Type | Connector |
Shell Size | 6 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 170°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD006-09PC-HE?
Additional datasheets, footprints and schematics for ASDD006-09PC-HE are listed on our Part Details page. You can also find images and similar parts to ASDD006-09PC-HE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD006-09PC-HE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD006-09PC-HE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD006-09PC-HE fall under?
The ASDD006-09PC-HE is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD006-09PC-HE when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD006-09PC-HE you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD006-09PC-HE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD006-09PC-HE have stock available?
There is no stock from authorised distributors for ASDD006-09PC-HE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD006-09PC-HE often in real-time on the comparison pages.
What if I can't find stock of ASDD006-09PC-HE?
You can fill out our help required form which you can use to request a quote for ASDD006-09PC-HE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.