Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Insulation Material | PTFE/Silicone |
Environmental Protection | With |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Plating Material | Black Zinc |
Number of Positions | 1 |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization N |
Contact Type | Socket |
Assembly Length | 29mm |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Alignment | With |
Polarization Code | N |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 3 |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a ASCX603-1SN-050?
Additional datasheets, footprints and schematics for ASCX603-1SN-050 are listed on our Part Details page. You can also find images and similar parts to ASCX603-1SN-050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASCX603-1SN-050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASCX603-1SN-050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASCX603-1SN-050 fall under?
The ASCX603-1SN-050 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASCX603-1SN-050 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASCX603-1SN-050 you can contact the distributor directly for product support, shipping queries etc.
Is the ASCX603-1SN-050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASCX603-1SN-050 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASCX603-1SN-050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASCX603-1SN-050 often in real-time on the comparison pages.
What if I can't find stock of ASCX603-1SN-050?
You can fill out our help required form which you can use to request a quote for ASCX603-1SN-050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.