Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | No |
Number of Positions | 22 |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Layout Arrangement | 12 – 35 |
Contact Quantity (Size 22D) | 22 |
Contact Type | Socket |
Wire Size | 22AWG |
Assembly Length | 35.65mm |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Flange | Jam Nut Flange |
Mating Retention Type | Bayonet Peg |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Shell Size | 12 |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS712-35SN?
Additional datasheets, footprints and schematics for AS712-35SN are listed on our Part Details page. You can also find images and similar parts to AS712-35SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS712-35SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS712-35SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS712-35SN fall under?
The AS712-35SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS712-35SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS712-35SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS712-35SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS712-35SN have stock available?
There is no stock from authorised distributors for AS712-35SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS712-35SN often in real-time on the comparison pages.
What if I can't find stock of AS712-35SN?
You can fill out our help required form which you can use to request a quote for AS712-35SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.