Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Shell Plating Material | Electroless Nickel |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Number of Positions | 13 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 35 |
Contact Quantity (Size 22D) | 13 |
Assembly Length | 35.65mm |
Wire Size | 22AWG |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Polarization Code | N |
Mating Alignment | With |
Flange | Jam Nut Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 10 |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Receptacle |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS710-35PN-3014?
Additional datasheets, footprints and schematics for AS710-35PN-3014 are listed on our Part Details page. You can also find images and similar parts to AS710-35PN-3014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS710-35PN-3014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS710-35PN-3014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS710-35PN-3014 fall under?
The AS710-35PN-3014 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS710-35PN-3014 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS710-35PN-3014 you can contact the distributor directly for product support, shipping queries etc.
Is the AS710-35PN-3014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS710-35PN-3014 have stock available?
There is no stock from authorised distributors for AS710-35PN-3014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS710-35PN-3014 often in real-time on the comparison pages.
What if I can't find stock of AS710-35PN-3014?
You can fill out our help required form which you can use to request a quote for AS710-35PN-3014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.