Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Keying | Key Polarization N |
Number of Positions | 55 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 22 – 55 |
Contact Quantity (Size 20) | 55 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Flange | Without |
Mating Retention Type | Coupling Ring |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 22 |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Type | Metal |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS622-55SN?
Additional datasheets, footprints and schematics for AS622-55SN are listed on our Part Details page. You can also find images and similar parts to AS622-55SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS622-55SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS622-55SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS622-55SN fall under?
The AS622-55SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS622-55SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS622-55SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS622-55SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS622-55SN have stock available?
There is no stock from authorised distributors for AS622-55SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS622-55SN often in real-time on the comparison pages.
What if I can't find stock of AS622-55SN?
You can fill out our help required form which you can use to request a quote for AS622-55SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.