Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Environmental Protection | With |
Preloaded | No |
Keying | Key Polarization A |
Number of Positions | 100 |
Factory Installed Backshell | No |
Contact Type | Socket |
Contact Layout Arrangement | 22 – 35 |
Contact Quantity (Size 22D) | 79 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Mating Retention | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Shell Size | 22 |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector Style | Plug |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS622-35SA?
Additional datasheets, footprints and schematics for AS622-35SA are listed on our Part Details page. You can also find images and similar parts to AS622-35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS622-35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS622-35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS622-35SA fall under?
The AS622-35SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS622-35SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS622-35SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS622-35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS622-35SA have stock available?
There is no stock from authorised distributors for AS622-35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS622-35SA often in real-time on the comparison pages.
What if I can't find stock of AS622-35SA?
You can fill out our help required form which you can use to request a quote for AS622-35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.