Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Preloaded | No |
Keying | Key Polarization U |
Number of Positions | 55 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 55 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Polarization Code | U |
Mating Alignment | With |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Coupling Ring |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 16 |
Product Type | Connector |
Sealable | Yes |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS616-35PU?
Additional datasheets, footprints and schematics for AS616-35PU are listed on our Part Details page. You can also find images and similar parts to AS616-35PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS616-35PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS616-35PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS616-35PU fall under?
The AS616-35PU is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS616-35PU when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS616-35PU you can contact the distributor directly for product support, shipping queries etc.
Is the AS616-35PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS616-35PU have stock available?
There is no stock from authorised distributors for AS616-35PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS616-35PU often in real-time on the comparison pages.
What if I can't find stock of AS616-35PU?
You can fill out our help required form which you can use to request a quote for AS616-35PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.