Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Keying | Key Polarization C |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 55 |
Contact Layout Arrangement | 16 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 55 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Polarization Code | C |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | Without |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 16 |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
Sealable | Yes |
Connector Style | Plug |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS616-35PC?
Additional datasheets, footprints and schematics for AS616-35PC are listed on our Part Details page. You can also find images and similar parts to AS616-35PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS616-35PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS616-35PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS616-35PC fall under?
The AS616-35PC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS616-35PC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS616-35PC you can contact the distributor directly for product support, shipping queries etc.
Is the AS616-35PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS616-35PC have stock available?
There is no stock from authorised distributors for AS616-35PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS616-35PC often in real-time on the comparison pages.
What if I can't find stock of AS616-35PC?
You can fill out our help required form which you can use to request a quote for AS616-35PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.