Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Environmental Protection | With |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 26 |
Keying | Key Polarization A |
Contact Quantity (Size 20) | 26 |
Contact Type | Pin |
Contact Layout Arrangement | 16 – 26 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Coupling Ring |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 16 |
Connector Style | Plug |
Product Type | Connector |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS616-26PA?
Additional datasheets, footprints and schematics for AS616-26PA are listed on our Part Details page. You can also find images and similar parts to AS616-26PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS616-26PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS616-26PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS616-26PA fall under?
The AS616-26PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS616-26PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS616-26PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS616-26PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS616-26PA have stock available?
There is no stock from authorised distributors for AS616-26PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS616-26PA often in real-time on the comparison pages.
What if I can't find stock of AS616-26PA?
You can fill out our help required form which you can use to request a quote for AS616-26PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.