Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Number of Positions | 22 |
Keying | Key Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 35 |
Contact Type | Pin |
Contact Quantity (Size 22D) | 22 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Polarization Code | N |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Flange | Without |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Size | 12 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS612-35PN-993V?
Additional datasheets, footprints and schematics for AS612-35PN-993V are listed on our Part Details page. You can also find images and similar parts to AS612-35PN-993V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-35PN-993V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-35PN-993V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-35PN-993V fall under?
The AS612-35PN-993V is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-35PN-993V when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-35PN-993V you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-35PN-993V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-35PN-993V have stock available?
There is no stock from authorised distributors for AS612-35PN-993V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-35PN-993V often in real-time on the comparison pages.
What if I can't find stock of AS612-35PN-993V?
You can fill out our help required form which you can use to request a quote for AS612-35PN-993V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.