Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Feedthrough Type | No |
Hermetically Sealed | No |
Preloaded | No |
Keying | Key Polarization D |
Number of Positions | 4 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 12 – 4 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Polarization Code | D |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Size | 12 |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS612-04SD?
Additional datasheets, footprints and schematics for AS612-04SD are listed on our Part Details page. You can also find images and similar parts to AS612-04SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS612-04SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS612-04SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS612-04SD fall under?
The AS612-04SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS612-04SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS612-04SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS612-04SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS612-04SD have stock available?
There is no stock from authorised distributors for AS612-04SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS612-04SD often in real-time on the comparison pages.
What if I can't find stock of AS612-04SD?
You can fill out our help required form which you can use to request a quote for AS612-04SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.