Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Hermetically Sealed | No |
Environmental Protection | With |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Number of Positions | 3 |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Preloaded | No |
Contact Layout Arrangement | 7 – 98 |
Contact Type | Socket |
Contact Quantity (Size 20) | 3 |
Assembly Length | 23mm |
Wire Size | 20AWG |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Shell Size | 7 |
Product Type | Connector |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS607-98SN?
Additional datasheets, footprints and schematics for AS607-98SN are listed on our Part Details page. You can also find images and similar parts to AS607-98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS607-98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS607-98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS607-98SN fall under?
The AS607-98SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS607-98SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS607-98SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS607-98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS607-98SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS607-98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS607-98SN often in real-time on the comparison pages.
What if I can't find stock of AS607-98SN?
You can fill out our help required form which you can use to request a quote for AS607-98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.