Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Feedthrough Type | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Preloaded | Yes |
Keying | Keyway Polarization N |
Number of Positions | 8 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 16 – 8 |
Contact Quantity (Size 16) | 8 |
Contact Type | Socket |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Mating Retention | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 16 |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | Yes |
Connector System | Wire-to-Board |
Shell Type | Metal |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS216-08SN?
Additional datasheets, footprints and schematics for AS216-08SN are listed on our Part Details page. You can also find images and similar parts to AS216-08SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS216-08SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS216-08SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS216-08SN fall under?
The AS216-08SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS216-08SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS216-08SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS216-08SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS216-08SN have stock available?
There is no stock from authorised distributors for AS216-08SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS216-08SN often in real-time on the comparison pages.
What if I can't find stock of AS216-08SN?
You can fill out our help required form which you can use to request a quote for AS216-08SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.