Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Insulation Material | Hard Dielectric/Silicone |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Number of Positions | 37 |
Preloaded | Yes |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | 14 – 35 |
Contact Type | Pin |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Flange | 2 Hole Flange |
Mating Alignment | With |
Polarization Code | A |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 14 |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Board |
Shell Type | Metal |
Connector Style | Receptacle |
Product Type | Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS214-35PA-978M?
Additional datasheets, footprints and schematics for AS214-35PA-978M are listed on our Part Details page. You can also find images and similar parts to AS214-35PA-978M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS214-35PA-978M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS214-35PA-978M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS214-35PA-978M fall under?
The AS214-35PA-978M is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS214-35PA-978M when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS214-35PA-978M you can contact the distributor directly for product support, shipping queries etc.
Is the AS214-35PA-978M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS214-35PA-978M have stock available?
There is no stock from authorised distributors for AS214-35PA-978M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS214-35PA-978M often in real-time on the comparison pages.
What if I can't find stock of AS214-35PA-978M?
You can fill out our help required form which you can use to request a quote for AS214-35PA-978M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.