Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Number of Positions | 6 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | Yes |
Contact Type | Pin |
Contact Quantity (Size 20) | 6 |
Contact Layout Arrangement | 10 – 98 |
Polarization Code | N |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Shell Size | 10 |
Product Type | Connector |
Assembly Type | Electrical Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS210-98PN?
Additional datasheets, footprints and schematics for AS210-98PN are listed on our Part Details page. You can also find images and similar parts to AS210-98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS210-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS210-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS210-98PN fall under?
The AS210-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS210-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS210-98PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS210-98PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS210-98PN have stock available?
There is no stock from authorised distributors for AS210-98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS210-98PN often in real-time on the comparison pages.
What if I can't find stock of AS210-98PN?
You can fill out our help required form which you can use to request a quote for AS210-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.