Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Number of Positions | 13 |
Preloaded | Yes |
Contact Quantity (Size 22D) | 13 |
Contact Layout Arrangement | 10 – 35 |
Contact Type | Socket |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Mating Alignment | With |
Mating Retention | With |
Polarization Code | B |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Size | 10 |
Connector System | Wire-to-Board |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS210-35SB?
Additional datasheets, footprints and schematics for AS210-35SB are listed on our Part Details page. You can also find images and similar parts to AS210-35SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS210-35SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS210-35SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS210-35SB fall under?
The AS210-35SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS210-35SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS210-35SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS210-35SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS210-35SB have stock available?
There is no stock from authorised distributors for AS210-35SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS210-35SB often in real-time on the comparison pages.
What if I can't find stock of AS210-35SB?
You can fill out our help required form which you can use to request a quote for AS210-35SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.