Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 37 |
Keying | Keyway Polarization D |
Contact Type | Socket |
Contact Quantity (Size 22D) | 37 |
Contact Layout Arrangement | 14 – 35 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Polarization Code | D |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Sealable | Yes |
Product Type | Connector |
Shell Size | 14 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS114-35SD?
Additional datasheets, footprints and schematics for AS114-35SD are listed on our Part Details page. You can also find images and similar parts to AS114-35SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS114-35SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS114-35SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS114-35SD fall under?
The AS114-35SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS114-35SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS114-35SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS114-35SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS114-35SD have stock available?
There is no stock from authorised distributors for AS114-35SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS114-35SD often in real-time on the comparison pages.
What if I can't find stock of AS114-35SD?
You can fill out our help required form which you can use to request a quote for AS114-35SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.