Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 4 |
Keying | Keyway Polarization N |
Contact Quantity (Size 16) | 4 |
Contact Layout Arrangement | 12 – 4 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 12 |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS112-04SN?
Additional datasheets, footprints and schematics for AS112-04SN are listed on our Part Details page. You can also find images and similar parts to AS112-04SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-04SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-04SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-04SN fall under?
The AS112-04SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-04SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-04SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-04SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-04SN have stock available?
There is no stock from authorised distributors for AS112-04SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-04SN often in real-time on the comparison pages.
What if I can't find stock of AS112-04SN?
You can fill out our help required form which you can use to request a quote for AS112-04SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.