Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Keyway Polarization C |
Number of Positions | 4 |
Contact Layout Arrangement | 12 – 4 |
Contact Quantity (Size 16) | 4 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Alignment | With |
Polarization Code | C |
Mating Retention Type | Bayonet Peg |
Flange | Without |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Product Type | Connector |
Shell Type | Metal |
Sealable | Yes |
Shell Size | 12 |
Connector Style | Receptacle |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS112-04SC?
Additional datasheets, footprints and schematics for AS112-04SC are listed on our Part Details page. You can also find images and similar parts to AS112-04SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS112-04SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS112-04SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS112-04SC fall under?
The AS112-04SC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS112-04SC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS112-04SC you can contact the distributor directly for product support, shipping queries etc.
Is the AS112-04SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS112-04SC have stock available?
There is no stock from authorised distributors for AS112-04SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS112-04SC often in real-time on the comparison pages.
What if I can't find stock of AS112-04SC?
You can fill out our help required form which you can use to request a quote for AS112-04SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.