Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization A |
Number of Positions | 3 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 16) | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 3 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Flange | Without |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Polarization Code | A |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Sealable | Yes |
Connector Style | Receptacle |
Shell Size | 10 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS110-03PA?
Additional datasheets, footprints and schematics for AS110-03PA are listed on our Part Details page. You can also find images and similar parts to AS110-03PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS110-03PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS110-03PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS110-03PA fall under?
The AS110-03PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS110-03PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS110-03PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS110-03PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS110-03PA have stock available?
There is no stock from authorised distributors for AS110-03PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS110-03PA often in real-time on the comparison pages.
What if I can't find stock of AS110-03PA?
You can fill out our help required form which you can use to request a quote for AS110-03PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.