Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Keying | Keyway Polarization B |
Number of Positions | 3 |
Factory Installed Backshell | No |
Preloaded | No |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 7 – 98 |
Contact Type | Socket |
Assembly Length | 23.3mm |
Wire Size | 20AWG |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Flange | Without |
Polarization Code | B |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 7 |
Connector Style | Receptacle |
Connector System | Wire-to-Wire |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS107-98SB?
Additional datasheets, footprints and schematics for AS107-98SB are listed on our Part Details page. You can also find images and similar parts to AS107-98SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS107-98SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS107-98SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS107-98SB fall under?
The AS107-98SB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS107-98SB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS107-98SB you can contact the distributor directly for product support, shipping queries etc.
Is the AS107-98SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS107-98SB have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS107-98SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS107-98SB often in real-time on the comparison pages.
What if I can't find stock of AS107-98SB?
You can fill out our help required form which you can use to request a quote for AS107-98SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.