Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Number of Positions | 3 |
Keying | Keyway Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Contact Type | Pin |
Contact Quantity (Size 20) | 3 |
Contact Layout Arrangement | 7 – 98 |
Wire Size | 20AWG |
Assembly Length | 23.3mm |
Mating Retention | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 7 |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS107-98PN?
Additional datasheets, footprints and schematics for AS107-98PN are listed on our Part Details page. You can also find images and similar parts to AS107-98PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS107-98PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS107-98PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS107-98PN fall under?
The AS107-98PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS107-98PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS107-98PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS107-98PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS107-98PN have stock available?
There is no stock from authorised distributors for AS107-98PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS107-98PN often in real-time on the comparison pages.
What if I can't find stock of AS107-98PN?
You can fill out our help required form which you can use to request a quote for AS107-98PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.