Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Preloaded | No |
Number of Positions | 61 |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Contact Type | Socket |
Contact Layout Arrangement | 24 – 61 |
Contact Quantity (Size 20) | 61 |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Polarization Code | N |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Sealable | Yes |
Shell Size | 24 |
Connector Style | Receptacle |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS024-61SN?
Additional datasheets, footprints and schematics for AS024-61SN are listed on our Part Details page. You can also find images and similar parts to AS024-61SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS024-61SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS024-61SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS024-61SN fall under?
The AS024-61SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS024-61SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS024-61SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS024-61SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS024-61SN have stock available?
There is no stock from authorised distributors for AS024-61SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS024-61SN often in real-time on the comparison pages.
What if I can't find stock of AS024-61SN?
You can fill out our help required form which you can use to request a quote for AS024-61SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.