Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Environmental Protection | With |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Preloaded | No |
Number of Positions | 29 |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Contact Layout Arrangement | 24 – 29 |
Contact Type | Socket |
Contact Quantity (Size 16) | 29 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Retention Type | Bayonet Peg |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Polarization Code | A |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Shell Size | 24 |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS024-29SA?
Additional datasheets, footprints and schematics for AS024-29SA are listed on our Part Details page. You can also find images and similar parts to AS024-29SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS024-29SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS024-29SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS024-29SA fall under?
The AS024-29SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS024-29SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS024-29SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS024-29SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS024-29SA have stock available?
There is no stock from authorised distributors for AS024-29SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS024-29SA often in real-time on the comparison pages.
What if I can't find stock of AS024-29SA?
You can fill out our help required form which you can use to request a quote for AS024-29SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.