Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Entry Style | Rear Insertion |
---|---|
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Keying | Keyway Polarization B |
Factory Installed Backshell | No |
Number of Positions | 100 |
Preloaded | No |
Contact Type | Pin |
Contact Layout Arrangement | 22 – 35 |
Contact Quantity (Size 22D) | 79 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Polarization Code | B |
Mating Retention | With |
Mating Alignment | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Shell Size | 22 |
Connector Style | Receptacle |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS022-35PB?
Additional datasheets, footprints and schematics for AS022-35PB are listed on our Part Details page. You can also find images and similar parts to AS022-35PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS022-35PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS022-35PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS022-35PB fall under?
The AS022-35PB is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS022-35PB when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS022-35PB you can contact the distributor directly for product support, shipping queries etc.
Is the AS022-35PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS022-35PB have stock available?
There is no stock from authorised distributors for AS022-35PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS022-35PB often in real-time on the comparison pages.
What if I can't find stock of AS022-35PB?
You can fill out our help required form which you can use to request a quote for AS022-35PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.