Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Feedthrough Type | No |
Environmental Protection | With |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Preloaded | No |
Number of Positions | 8 |
Contact Type | Socket |
Contact Quantity (Size 16) | 8 |
Contact Layout Arrangement | 16 – 8 |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Flange | 2 Hole Flange |
Mating Alignment | With |
Polarization Code | N |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Shell Size | 16 |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Product Type | Connector |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS016-08SN?
Additional datasheets, footprints and schematics for AS016-08SN are listed on our Part Details page. You can also find images and similar parts to AS016-08SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS016-08SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS016-08SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS016-08SN fall under?
The AS016-08SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS016-08SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS016-08SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS016-08SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS016-08SN have stock available?
There is no stock from authorised distributors for AS016-08SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS016-08SN often in real-time on the comparison pages.
What if I can't find stock of AS016-08SN?
You can fill out our help required form which you can use to request a quote for AS016-08SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.