Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Preloaded | No |
Keying | Keyway Polarization D |
Number of Positions | 12 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 14 – 97 |
Contact Type | Socket |
Contact Quantity (Size 20) | 8 |
Contact Quantity (Size 16) | 4 |
Assembly Length | 33.5mm |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | D |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Size | 14 |
Product Type | Connector |
Assembly Type | Electrical Connector |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Receptacle |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS014-97SD?
Additional datasheets, footprints and schematics for AS014-97SD are listed on our Part Details page. You can also find images and similar parts to AS014-97SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-97SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-97SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-97SD fall under?
The AS014-97SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-97SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-97SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-97SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-97SD have stock available?
There is no stock from authorised distributors for AS014-97SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-97SD often in real-time on the comparison pages.
What if I can't find stock of AS014-97SD?
You can fill out our help required form which you can use to request a quote for AS014-97SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.