Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Environmental Protection | With |
Keying | Keyway Polarization D |
Factory Installed Backshell | No |
Number of Positions | 37 |
Preloaded | No |
Contact Layout Arrangement | 14 – 35 |
Contact Type | Socket |
Contact Quantity (Size 22D) | 37 |
Wire Size | 22AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Flange | 2 Hole Flange |
Mating Retention | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | D |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector Style | Receptacle |
Product Type | Connector |
Shell Size | 14 |
Connector System | Wire-to-Wire |
Shell Type | Metal |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS014-35SD?
Additional datasheets, footprints and schematics for AS014-35SD are listed on our Part Details page. You can also find images and similar parts to AS014-35SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS014-35SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS014-35SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS014-35SD fall under?
The AS014-35SD is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS014-35SD when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS014-35SD you can contact the distributor directly for product support, shipping queries etc.
Is the AS014-35SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS014-35SD have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS014-35SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS014-35SD often in real-time on the comparison pages.
What if I can't find stock of AS014-35SD?
You can fill out our help required form which you can use to request a quote for AS014-35SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.