Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Shell Material | Aluminum Alloy |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Number of Positions | 10 |
Preloaded | No |
Contact Layout Arrangement | 12 – 98 |
Contact Quantity (Size 20) | 10 |
Contact Type | Socket |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
嵌合調整のタイプ | Keyed |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Flange | 2 Hole Flange |
Polarization Code | A |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Shell Size | 12 |
Assembly Type | Electrical Connector |
Product Type | Connector |
Connector System | Wire-to-Wire |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a AS012-98SA?
Additional datasheets, footprints and schematics for AS012-98SA are listed on our Part Details page. You can also find images and similar parts to AS012-98SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-98SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-98SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-98SA fall under?
The AS012-98SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-98SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-98SA you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-98SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-98SA have stock available?
There is no stock from authorised distributors for AS012-98SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-98SA often in real-time on the comparison pages.
What if I can't find stock of AS012-98SA?
You can fill out our help required form which you can use to request a quote for AS012-98SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.