Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Preloaded | No |
Keying | Keyway Polarization N |
Factory Installed Backshell | No |
Number of Positions | 22 |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 35 |
Contact Quantity (Size 22D) | 22 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Polarization Code | N |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Receptacle |
Shell Size | 12 |
Product Type | Connector |
Connector System | Wire-to-Wire |
Sealable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
Connector |Deutsch Te Connectivity AS012-35PN | Newark Electronics |
Where can I find additional details, specifications and documents for a AS012-35PN?
Additional datasheets, footprints and schematics for AS012-35PN are listed on our Part Details page. You can also find images and similar parts to AS012-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-35PN fall under?
The AS012-35PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-35PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-35PN have stock available?
Authorised distributors including Newark Electronics and Boersig have stock available or on a lead time for AS012-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-35PN often in real-time on the comparison pages.
What if I can't find stock of AS012-35PN?
You can fill out our help required form which you can use to request a quote for AS012-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.