Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Environmental Protection | With |
Factory Installed Backshell | No |
Preloaded | No |
Keying | Keyway Polarization C |
Number of Positions | 22 |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 35 |
Contact Quantity (Size 22D) | 22 |
Assembly Length | 33.5mm |
Wire Size | 22AWG |
Flange | 2 Hole Flange |
Polarization Code | C |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 12 |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS012-35PC?
Additional datasheets, footprints and schematics for AS012-35PC are listed on our Part Details page. You can also find images and similar parts to AS012-35PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS012-35PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS012-35PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS012-35PC fall under?
The AS012-35PC is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS012-35PC when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS012-35PC you can contact the distributor directly for product support, shipping queries etc.
Is the AS012-35PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS012-35PC have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS012-35PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS012-35PC often in real-time on the comparison pages.
What if I can't find stock of AS012-35PC?
You can fill out our help required form which you can use to request a quote for AS012-35PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.