Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Environmental Protection | With |
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Hermetically Sealed | No |
Feedthrough Type | No |
Entry Style | Rear Insertion |
Preloaded | No |
Keying | Keyway Polarization N |
Number of Positions | 6 |
Factory Installed Backshell | No |
Contact Layout Arrangement | 10 – 98 |
Contact Quantity (Size 20) | 6 |
Contact Type | Socket |
Wire Size | 20AWG |
Assembly Length | 33.5mm |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Connector Style | Receptacle |
Shell Type | Metal |
Sealable | Yes |
Product Type | Connector |
Fluid Resistance | Immersible |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS010-98SN?
Additional datasheets, footprints and schematics for AS010-98SN are listed on our Part Details page. You can also find images and similar parts to AS010-98SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-98SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-98SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-98SN fall under?
The AS010-98SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-98SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-98SN you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-98SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-98SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS010-98SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-98SN often in real-time on the comparison pages.
What if I can't find stock of AS010-98SN?
You can fill out our help required form which you can use to request a quote for AS010-98SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.