Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Preloaded | No |
Number of Positions | 3 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Quantity (Size 16) | 3 |
Contact Type | Pin |
Contact Layout Arrangement | 10 – 3 |
Assembly Length | 33.5mm |
Wire Size | 16AWG |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Flange | 2 Hole Flange |
Mating Retention Type | Bayonet Peg |
Mating Retention | With |
Polarization Code | N |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 10 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a AS010-03PN?
Additional datasheets, footprints and schematics for AS010-03PN are listed on our Part Details page. You can also find images and similar parts to AS010-03PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-03PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-03PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-03PN fall under?
The AS010-03PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-03PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-03PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-03PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-03PN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for AS010-03PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-03PN often in real-time on the comparison pages.
What if I can't find stock of AS010-03PN?
You can fill out our help required form which you can use to request a quote for AS010-03PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.