Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Feedthrough Type | No |
Shell Material | Aluminum Alloy |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Preloaded | No |
Number of Positions | 2 |
Factory Installed Backshell | No |
Keying | Keyway Polarization N |
Contact Quantity (Size 16) | 2 |
Contact Layout Arrangement | 10 – 2 |
Contact Type | Pin |
Wire Size | 16AWG |
Assembly Length | 33.5mm |
Mating Alignment | With |
Mating Retention Type | Bayonet Peg |
Flange | 2 Hole Flange |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | N |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Sealable | Yes |
Assembly Type | Electrical Connector |
Shell Size | 10 |
Connector Style | Receptacle |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Product Type | Connector |
IP Dust Sealing Level | 6 |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
Where can I find additional details, specifications and documents for a AS010-02PN?
Additional datasheets, footprints and schematics for AS010-02PN are listed on our Part Details page. You can also find images and similar parts to AS010-02PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS010-02PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS010-02PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS010-02PN fall under?
The AS010-02PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS010-02PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS010-02PN you can contact the distributor directly for product support, shipping queries etc.
Is the AS010-02PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS010-02PN have stock available?
There is no stock from authorised distributors for AS010-02PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS010-02PN often in real-time on the comparison pages.
What if I can't find stock of AS010-02PN?
You can fill out our help required form which you can use to request a quote for AS010-02PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.