Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shell Material | Aluminum Alloy |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Keying | Keyway Polarization A |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 3 |
Contact Layout Arrangement | 8 – 98 |
Contact Quantity (Size 20) | 3 |
Contact Type | Pin |
Assembly Length | 33.5mm |
Wire Size | 20AWG |
Polarization Code | A |
Mating Retention Type | Bayonet Peg |
Mating Alignment | With |
嵌合調整のタイプ | Keyed |
Mating Retention | With |
Flange | 2 Hole Flange |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Type | Metal |
Shell Size | 8 |
Connector Style | Receptacle |
Sealable | Yes |
Assembly Type | Electrical Connector |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a AS008-98PA?
Additional datasheets, footprints and schematics for AS008-98PA are listed on our Part Details page. You can also find images and similar parts to AS008-98PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AS008-98PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AS008-98PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AS008-98PA fall under?
The AS008-98PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to AS008-98PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AS008-98PA you can contact the distributor directly for product support, shipping queries etc.
Is the AS008-98PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AS008-98PA have stock available?
There is no stock from authorised distributors for AS008-98PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AS008-98PA often in real-time on the comparison pages.
What if I can't find stock of AS008-98PA?
You can fill out our help required form which you can use to request a quote for AS008-98PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.