Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Current Rating | 2.5A |
No. of Poles | 1 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 250VAC |
Circuit Breaker Mounting | PCB Through Hole |
SVHC | No SVHC (07-Jul-2017) |
Breaking Capacity Current AC | 25A |
External Depth | 6mm |
External Length / Height | 22mm |
External Width | 12.6mm |
Fixing Centres LxW | 7.5mm x 2.3mm |
Fuse Current | 2.5A |
Internal Resistance | 75mohm |
Overload Capability | < |
Pin Diameter | 1mm |
Trip Time | 30s |
Product Range:- | Newark Electronics |
Where can I find additional details, specifications and documents for a AN-251(FC67207)?
Additional datasheets, footprints and schematics for AN-251(FC67207) are listed on our Part Details page. You can also find images and similar parts to AN-251(FC67207) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AN-251(FC67207) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AN-251(FC67207) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AN-251(FC67207) fall under?
The AN-251(FC67207) is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AN-251(FC67207) when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AN-251(FC67207) you can contact the distributor directly for product support, shipping queries etc.
Is the AN-251(FC67207) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AN-251(FC67207) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AN-251(FC67207).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AN-251(FC67207) often in real-time on the comparison pages.
What if I can't find stock of AN-251(FC67207)?
You can fill out our help required form which you can use to request a quote for AN-251(FC67207) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.