Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | AMC7823 |
Kit Application Type | Data Converter |
Application Sub Type | ADC DAC |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board AMC7823 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Analogue Monitoring & Control Circuit Onboard References used to Set the Output Range of ADC & DAC |
AMC7823 Integrated Multichannel ADC and DAC for Analog Monitoring and Control Evaluation Module | Texas Instruments |
Evaluation Module, Data Converter | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC7823EVM?
Additional datasheets, footprints and schematics for AMC7823EVM are listed on our Part Details page. You can also find images and similar parts to AMC7823EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC7823EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC7823EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC7823EVM fall under?
The AMC7823EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to AMC7823EVM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC7823EVM you can contact the distributor directly for product support, shipping queries etc.
Is the AMC7823EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC7823EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC7823EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC7823EVM often in real-time on the comparison pages.
What if I can't find stock of AMC7823EVM?
You can fill out our help required form which you can use to request a quote for AMC7823EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.