AMC1311BDWV Amplifiers & Comparators by Texas Instruments

ISOLATION AMP 275KHZ 400UV SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.89

Distributor Stock
Logo for Farnell
Farnell
from US$9.19
889
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.89
2,702
in stock
Buy Now
Logo for element14
element14
from US$9.44
892
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.13
889
in stock
Buy Now
Logo for RS
RS
from US$6.04
77
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.60
38
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier
Input Offset Voltage 400µV
Isolation Voltage 1.5kV
Supply Voltage Range 3V to 5.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Bandwidth 275kHz
Gain Non-Linearity Max 0.04%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2-V input, precision voltage sensing reinforced isolated amplifier | Texas Instruments
Isolation Amp, 275Khz, 400Uv, Soic-8 | Newark Electronics
Amp ISOL Single, AMC1311BDWV | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMC1311BDWV?

Additional datasheets, footprints and schematics for AMC1311BDWV are listed on our Part Details page. You can also find images and similar parts to AMC1311BDWV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMC1311BDWV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1311BDWV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMC1311BDWV fall under?

The AMC1311BDWV is listed under Semiconductors - ICs > Amplifiers & Comparators > Special Function Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to AMC1311BDWV when available in the Special Function Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1311BDWV you can contact the distributor directly for product support, shipping queries etc.

Is the AMC1311BDWV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMC1311BDWV have stock available?

Authorised distributors including Texas Instruments, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for AMC1311BDWV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMC1311BDWV often in real-time on the comparison pages.

What if I can't find stock of AMC1311BDWV?

You can fill out our help required form which you can use to request a quote for AMC1311BDWV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay