AMC1306M05DWV Data & Signal Conversion by Texas Instruments

ADC DELTA-SIGMA 16BIT 78KSPS SOIC-8

Status: Unknown
Series: Single 26-Bit Delta-Sigma ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.78

Distributor Stock
Logo for Farnell
Farnell
from US$8.92
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.78
14,792
in stock
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 78kSPS
Input Channel Type Differential
Data Interface CMOS Serial
Supply Voltage Type Single
Supply Voltage Min 3V
Supply Voltage Max 5.5V
ADC / DAC Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Single 26-Bit Delta-Sigma ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

± | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMC1306M05DWV?

Additional datasheets, footprints and schematics for AMC1306M05DWV are listed on our Part Details page. You can also find images and similar parts to AMC1306M05DWV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMC1306M05DWV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1306M05DWV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMC1306M05DWV fall under?

The AMC1306M05DWV is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to AMC1306M05DWV when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1306M05DWV you can contact the distributor directly for product support, shipping queries etc.

Is the AMC1306M05DWV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMC1306M05DWV have stock available?

Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for AMC1306M05DWV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMC1306M05DWV often in real-time on the comparison pages.

What if I can't find stock of AMC1306M05DWV?

You can fill out our help required form which you can use to request a quote for AMC1306M05DWV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay