AMC1303E2520DWV Data & Signal Conversion by Texas Instruments

ADC DELTA-SIGMA 16BIT 20MSPS SOIC-8

Status: Unknown
Series: Single 16-Bit Delta-Sigma ADCs
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.60

Distributor Stock
Logo for Farnell
Farnell
from US$4.35
51
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.60
1,471
in stock
Buy Now
Logo for element14
element14
from US$5.71
51
in stock
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate 20MSPS
Input Channel Type Differential
Data Interface Serial
Supply Voltage Type Single
Supply Voltage Min 2.7V
Supply Voltage Max 5.5V
ADC / DAC Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range Single 16-Bit Delta-Sigma ADCs
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

±250-mV input, current sensing reinforced isolated modulator with 20-MHz int clock & Manchester code | Texas Instruments
ADC, DELTA-SIGMA, 16BIT, 20MSPS, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AMC1303E2520DWV?

Additional datasheets, footprints and schematics for AMC1303E2520DWV are listed on our Part Details page. You can also find images and similar parts to AMC1303E2520DWV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AMC1303E2520DWV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1303E2520DWV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AMC1303E2520DWV fall under?

The AMC1303E2520DWV is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.

Can I view similar or alternative parts?

You can view similar parts to AMC1303E2520DWV when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1303E2520DWV you can contact the distributor directly for product support, shipping queries etc.

Is the AMC1303E2520DWV RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AMC1303E2520DWV have stock available?

Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for AMC1303E2520DWV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AMC1303E2520DWV often in real-time on the comparison pages.

What if I can't find stock of AMC1303E2520DWV?

You can fill out our help required form which you can use to request a quote for AMC1303E2520DWV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay