Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Filters | 4 |
---|---|
Cutoff Frequency | - |
Resolution (Bits) | 8bit |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Filter IC Case Style | QFN |
No. of Pins | 40Pins |
Conversion Rate | 40kSPS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4-channel digital filter for delta-sigma modulators | Texas Instruments |
Digital Filter, Quad, Qfn-40 | Newark Electronics |
Where can I find additional details, specifications and documents for a AMC1210IRHAT?
Additional datasheets, footprints and schematics for AMC1210IRHAT are listed on our Part Details page. You can also find images and similar parts to AMC1210IRHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AMC1210IRHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AMC1210IRHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AMC1210IRHAT fall under?
The AMC1210IRHAT is listed under Electronic & Electrical Components > Semiconductors - ICs > Filters - Active.
Can I view similar or alternative parts?
You can view similar parts to AMC1210IRHAT when available in the Filters - Active range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AMC1210IRHAT you can contact the distributor directly for product support, shipping queries etc.
Is the AMC1210IRHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AMC1210IRHAT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AMC1210IRHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AMC1210IRHAT often in real-time on the comparison pages.
What if I can't find stock of AMC1210IRHAT?
You can fill out our help required form which you can use to request a quote for AMC1210IRHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.