AM3352BZCZD80 Semiconductors - ICs by Texas Instruments

MPU 32BIT CORTEX-A8 800MHZ NFBGA-324

Status: Unknown
Series: Sitara Family AM335x Series Microprocessors
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.91

Distributor Stock
Logo for Farnell
Farnell
from US$12.92
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.91
665,908
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.52
-
Buy Now
Logo for element14
element14
from US$13.49
-
Buy Now

Specifications

Product Range Sitara Family AM335x Series Microprocessors
MPU Core Size 32bit
Program Memory Size -
No. of Pins 324Pins
MPU Case Style NFBGA
Supply Voltage Min 1.21V
Supply Voltage Max 1.326V
Operating Temperature Min -40°C
Operating Temperature Max 90°C
CPU Speed 800MHz
Embedded Interface Type CAN Ethernet I2C SPI UART USB
MPU Family Sitara
MPU Series AM335x
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Sitara processor: Arm Cortex-A8, 1Gb Ethernet, display, CAN | Texas Instruments
Mpu, 32Bit, Cortex-A8, 800Mhz, Nfbga-324 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM3352BZCZD80?

Additional datasheets, footprints and schematics for AM3352BZCZD80 are listed on our Part Details page. You can also find images and similar parts to AM3352BZCZD80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM3352BZCZD80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM3352BZCZD80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM3352BZCZD80 fall under?

The AM3352BZCZD80 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.

Can I view similar or alternative parts?

You can view similar parts to AM3352BZCZD80 when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM3352BZCZD80 you can contact the distributor directly for product support, shipping queries etc.

Is the AM3352BZCZD80 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM3352BZCZD80 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for AM3352BZCZD80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM3352BZCZD80 often in real-time on the comparison pages.

What if I can't find stock of AM3352BZCZD80?

You can fill out our help required form which you can use to request a quote for AM3352BZCZD80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay