AM26LV32CD Semiconductors - ICs by Texas Instruments

IC LINE RECEIVER 16-SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AM26LV32 device is a BiCMOS, quadruple differential line receiver with 3-state outputs, which is designed to be similar to the TIA/EIA-422-B and ITU Recommendation V.11 receivers with reduced common-mode voltage range due to reduced supply voltage. The device is optimized for balanced bus transmission at switching rates up to 32 MHz. The enable function is common to all four receivers and offers a choice of active-high or active-low inputs. The 3-state outputs permit connection directly to a bus-organized system. Each device features high input impedance, input hysteresis for increased noise immunity, and input sensitivity of ±200 mV over a common-mode input voltage range from −0.3 V to 5.5 V. When the inputs are open-circuit, the outputs are in the high logic state. The AM26LV32C is characterized for operation from 0°C to 70°C. The AM26LV32I is characterized for operation from −45°C to 85°C.

Where to Buy

Prices starting from US$1.09

Distributor Stock
Logo for RS
RS
from US$1.39
110
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.09
7,735
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.16
14
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.90
-
Buy Now
Logo for element14
element14
from US$2.00
-
Buy Now

Specifications

Device Type Differential Line Receiver
IC Interface Type RS422
No. of Receivers 4Receivers
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number AM26LV32
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range 0°C to +70°C
Output Current Max 5mA
Propagation Delay 16ns
Supply Current 17mA
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device

Alternative Descriptions

Quad Diff Line Driver AM26LV32CDG4 | RS
Ic, Line Receiver, 16-Soic | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AM26LV32CD?

Additional datasheets, footprints and schematics for AM26LV32CD are listed on our Part Details page. You can also find images and similar parts to AM26LV32CD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AM26LV32CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26LV32CD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AM26LV32CD fall under?

The AM26LV32CD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to AM26LV32CD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AM26LV32CD you can contact the distributor directly for product support, shipping queries etc.

Is the AM26LV32CD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AM26LV32CD have stock available?

Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AM26LV32CD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AM26LV32CD often in real-time on the comparison pages.

What if I can't find stock of AM26LV32CD?

You can fill out our help required form which you can use to request a quote for AM26LV32CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay