Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver |
---|---|
IC Interface Type | RS422 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | AM26C31 |
SVHC | No SVHC (27-Jun-2018) |
Quadruple differential line driver | Texas Instruments |
Where can I find additional details, specifications and documents for a AM26C31IPWR?
Additional datasheets, footprints and schematics for AM26C31IPWR are listed on our Part Details page. You can also find images and similar parts to AM26C31IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM26C31IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM26C31IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM26C31IPWR fall under?
The AM26C31IPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to AM26C31IPWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM26C31IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the AM26C31IPWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM26C31IPWR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for AM26C31IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM26C31IPWR often in real-time on the comparison pages.
What if I can't find stock of AM26C31IPWR?
You can fill out our help required form which you can use to request a quote for AM26C31IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.