Status: | Unknown |
---|---|
Series: | AM151 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1.5A |
Bridge Rectifier Case Style | Through Hole |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | AM151 Series |
SVHC | No SVHC (07-Jul-2017) |
Body Height Max | 5.5mm |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Diameter | 9.1mm |
External Length / Height | 5.5mm |
Forward Surge Current Ifsm Max | 30A |
Input Voltage | 70V |
Junction Temperature Tj Max | 125°C |
Junction Temperature Tj Min | -55°C |
Lead Spacing | 5.6mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 1.5A |
RMS Input Voltage | 70V |
BRIDGE RECTIFIER, 1.5A, 100V | element14 |
Where can I find additional details, specifications and documents for a AM151?
Additional datasheets, footprints and schematics for AM151 are listed on our Part Details page. You can also find images and similar parts to AM151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AM151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AM151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AM151 fall under?
The AM151 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to AM151 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AM151 you can contact the distributor directly for product support, shipping queries etc.
Is the AM151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AM151 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AM151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AM151 often in real-time on the comparison pages.
What if I can't find stock of AM151?
You can fill out our help required form which you can use to request a quote for AM151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.