Status: | Unknown |
---|---|
Series: | IOT |
RoHS: | Unknown |
Prices starting from US$10.78
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | On Semiconductor |
Silicon Core Number | NOA1305Â |
Application Sub Type | Ambient Light Sensor |
Kit Contents | Eval Board NOA1305Â |
Product Range | IOT |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Ambient Light Sensor Rohs Compliant: Yes |Onsemi ALS-GEVB | Newark Electronics |
EVAL BOARD, AMBIENT LIGHT SENSOR | element14 |
Ambient Light Sensor ALS Shield Eval Bd | RS |
ALS-GEVB: Ambient Light Sensor (ALS) Shield Evaluation Board | Future Electronics |
NOA1305 Ambient Light Sensor Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a ALS-GEVB?
Additional datasheets, footprints and schematics for ALS-GEVB are listed on our Part Details page. You can also find images and similar parts to ALS-GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ALS-GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ALS-GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ALS-GEVB fall under?
The ALS-GEVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ALS-GEVB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ALS-GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the ALS-GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ALS-GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ALS-GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ALS-GEVB often in real-time on the comparison pages.
What if I can't find stock of ALS-GEVB?
You can fill out our help required form which you can use to request a quote for ALS-GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.