Status: | Unknown |
---|---|
Series: | AL Series |
RoHS: | Unknown |
Inductance | 1.65nH |
---|---|
RMS Current (Irms) | 1.6A |
Product Range | AL Series |
Inductance Tolerance | ± 10% |
Air Core Inductor Case | 2.21mm x 1.42mm x 1.37mm |
DC Resistance Max | 0.004ohm |
Self Resonant Frequency Min | 10GHz |
SVHC | No SVHC (27-Jun-2018) |
AIR CORE INDUCTOR | Richardson RFPD |
Air Core Inductor, 1.65 nH, 1.6 A, ± 10%, 4 Milliohm, 2.21mm x 1.42mm x 1.37mm | Avnet America |
INDUCTOR, 1.65NH, 10%, 10GHZ, AIR CORE | Farnell |
Where can I find additional details, specifications and documents for a AL05A1N65KTR?
Additional datasheets, footprints and schematics for AL05A1N65KTR are listed on our Part Details page. You can also find images and similar parts to AL05A1N65KTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AL05A1N65KTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AL05A1N65KTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AL05A1N65KTR fall under?
The AL05A1N65KTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to AL05A1N65KTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AL05A1N65KTR you can contact the distributor directly for product support, shipping queries etc.
Is the AL05A1N65KTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AL05A1N65KTR have stock available?
Authorised distributors including Richardson RFPD, Avnet America and Farnell have stock available or on a lead time for AL05A1N65KTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AL05A1N65KTR often in real-time on the comparison pages.
What if I can't find stock of AL05A1N65KTR?
You can fill out our help required form which you can use to request a quote for AL05A1N65KTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.