Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Connector Type | Micro SD SIM Socket |
No. of Contacts | 16Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Silver |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Where can I find additional details, specifications and documents for a AIO2X-21605BT00?
Additional datasheets, footprints and schematics for AIO2X-21605BT00 are listed on our Part Details page. You can also find images and similar parts to AIO2X-21605BT00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AIO2X-21605BT00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AIO2X-21605BT00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AIO2X-21605BT00 fall under?
The AIO2X-21605BT00 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to AIO2X-21605BT00 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AIO2X-21605BT00 you can contact the distributor directly for product support, shipping queries etc.
Is the AIO2X-21605BT00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AIO2X-21605BT00 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for AIO2X-21605BT00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AIO2X-21605BT00 often in real-time on the comparison pages.
What if I can't find stock of AIO2X-21605BT00?
You can fill out our help required form which you can use to request a quote for AIO2X-21605BT00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.